TRANS PREBIAS 2NPN 50V SMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 098295-FMG1AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.3W SMT5 Product overview: FMG1AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG1AT148 can be used for catalog matching and distributor lookup.
TRANS 2NPN PREBIAS 0.3W SMT5
Bipolar Transistors - Pre-Biased DUAL NPN 50V 30MA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMG1AT148DKR-ND | 098295-FMG1AT148 | 293-FMG1AT148 | FMG1AT148 | FMG1AT148 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG1AT148 | 0.3W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN; 2 NPN - Pre-Biased (Dual) | NPN | ||
| Package Type | SC-74A, SOT-753 | SOT3; SMT5 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |