Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SST3
Bipolar Transistors - Pre-Biased NPN 500mA/50V w/bias resistors
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 /RoHS Compliant: Yes
TRANS PREBIAS NPN 40V 0.5A SST3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTD123TCT116DKR-ND | DTD123TCT116 | 82AC2719 | DTD123TCT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| Transistor Type | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm |