ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ES DTD123ES

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170388-DTD123ES Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170388-DTD123ES Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ES - 1170388-DTD123ES - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ES
1170388-DTD123ES
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ES 1170388-DTD123ES
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170388-DTD123ES Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170388-DTD123ES
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1170388-DTD123ES
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ES
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details