The EMB4 FHA is a dual general-purpose digital transistor in an EMT6 package (SOT-563), designed for inverter, interface, and driver applications. Each transistor has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and an input resistance of 7 to 13 kΩ. The device is AEC-Q101 qualified and features independent transistor elements to eliminate interference. Mounting is compatible with EMT3 automatic mounting machines, reducing assembly cost and board area. The package dimensions are specified for surface-mount applications, with a maximum power dissipation of 150 mW per device and a junction temperature range up to 150 °C.
RF TRANSISTOR, AEC-Q101, PNP, 10K, -50V; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 24AC4874 |
| Product Name | Rf Transistor, Aec-Q101, Pnp, 10K, -50V; Digital Transistor Polarity Rohm |
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 10K, -50V; Digital Transistor Polarity Rohm |