ROHM Co., Ltd. 50V Bipolar Transistor FMC5AT148

Description
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC5AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC5AT148 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC5AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC5AT148 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Bipolar Transistor - 293-FMC5AT148 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Bipolar Transistor
293-FMC5AT148
50V Bipolar Transistor 293-FMC5AT148
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC5AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC5AT148 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC5AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC5AT148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC5AT148 - 1039128-FMC5AT148 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC5AT148
1039128-FMC5AT148
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC5AT148 1039128-FMC5AT148
Manufacturer: Rohm Semiconductor Win Source Part Number: 1039128-FMC5AT148 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 500μA Typical Gain (hFE) (Min): 68 @ 5mA, 5V, 30 @ 10mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1039128-FMC5AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k, 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 500μA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V, 30 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMC5AT148
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMC5AT148
TRANS PREBIAS NPN/PNP 50V SC74A

TRANS PREBIAS NPN/PNP 50V SC74A

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMC5AT148
Bipolar Transistors - BJT FMC5AT148
Bipolar Transistors - BJT TRANS DIGI BJT NPN PNP 100MA 5PIN

Bipolar Transistors - BJT TRANS DIGI BJT NPN PNP 100MA 5PIN

Buy Now
TRANS PREBIAS NPN/PNP 50V SC74A - 687-FMC5AT148 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN/PNP 50V SC74A
687-FMC5AT148
TRANS PREBIAS NPN/PNP 50V SC74A 687-FMC5AT148
TRANS PREBIAS NPN/PNP 50V SC74A

TRANS PREBIAS NPN/PNP 50V SC74A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 293-FMC5AT148 1039128-FMC5AT148 FMC5AT148 FMC5AT148 687-FMC5AT148
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC5AT148 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PREBIAS NPN/PNP 50V SC74A
Package Type Tape & Reel (TR) SOT3; SMT5
Unlock Full Specs
to access all available technical data