ROHM Semiconductor USA, LLC 2.5V Drive Nch+Nch MOSFET EM6K1

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch+Nch MOSFET - EM6K1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch+Nch MOSFET
EM6K1
2.5V Drive Nch+Nch MOSFET EM6K1
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K1 - 1171854-EM6K1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K1
1171854-EM6K1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K1 1171854-EM6K1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1171854-EM6K1 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171854-EM6K1
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 0.1A MOSFET Transistor
285-EM6K1
30V 0.1A MOSFET Transistor 285-EM6K1
Small switching (30V, 0.1A) Product overview: EM6K1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-EM6K1 can be used for catalog matching and distributor lookup.

Small switching (30V, 0.1A) Product overview: EM6K1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-EM6K1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EM6K1 1171854-EM6K1 285-EM6K1
Product Name 2.5V Drive Nch+Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K1 30V 0.1A MOSFET Transistor
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 100 milliamps
PD 150 milliwatts
Unlock Full Specs
to access all available technical data