ROHM Semiconductor USA, LLC Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Automotive Digital Transistors | |
| Automotive NPN 100mA 50V Digital Transistor | |
| DTC115EUBHZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123EEBHZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC123EUBHZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123JEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123JUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123YEBHZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC124EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC124EUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143EUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143XEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143XUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143ZEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143ZUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC144EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC144EUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the... | |
| DTD113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113EKFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTD113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD113ZCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113ZKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| ROHM recommends DTC015TEB as standard spec. | |
| ROHM recommends DTC044TEB as standard spec. | |
| These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. |
| << Prev | Next >> |