ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD114GCHZGT116

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTD114GCHZGT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD114GCHZGT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD114GCHZGT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD114GCHZGT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD114GCHZGT116CT-ND
Single, Pre-Biased Bipolar Transistors 846-DTD114GCHZGT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD114GCHZGT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD114GCHZGT116DKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD114GCHZGT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Rf Transistor, Aec-Q101, Npn, 10K, 50V; Digital Transistor Polarity Rohm - 24AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 10K, 50V; Digital Transistor Polarity Rohm
24AC4751
Rf Transistor, Aec-Q101, Npn, 10K, 50V; Digital Transistor Polarity Rohm 24AC4751
RF TRANSISTOR, AEC-Q101, NPN, 10K, 50V; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:-; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 10K, 50V; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:-; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD114GCHZGT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD114GCHZGT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD114GCHZGT116
TRANS PREBIAS NPN 50V 0.5A SST3

TRANS PREBIAS NPN 50V 0.5A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 846-DTD114GCHZGT116TR-ND 24AC4751 DTD114GCHZGT116
Product Name Single, Pre-Biased Bipolar Transistors Rf Transistor, Aec-Q101, Npn, 10K, 50V; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Aec-Q101, Npn, 10K, 50V; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SC-74
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistors - 2156559P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details