ROHM Semiconductor USA, LLC 30V 200mA Bipolar Transistor DTD723YM

Description
Trans Digital BJT NPN 30V 200mA 3-Pin VMT T/R / 200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors) Product overview: DTD723YM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD723YM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT NPN 30V 200mA 3-Pin VMT T/R / 200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors) Product overview: DTD723YM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD723YM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200mA Bipolar Transistor
293-DTD723YM
30V 200mA Bipolar Transistor 293-DTD723YM
Trans Digital BJT NPN 30V 200mA 3-Pin VMT T/R / 200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors) Product overview: DTD723YM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD723YM can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 30V 200mA 3-Pin VMT T/R / 200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors) Product overview: DTD723YM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD723YM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD723YM - 1170395-DTD723YM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD723YM
1170395-DTD723YM
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD723YM 1170395-DTD723YM
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170395-DTD723YM Family Name: DTD723YM Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): DTD723YMT2L; Introduction Date: March 14, 2006 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170395-DTD723YM
Family Name: DTD723YM
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): DTD723YMT2L;
Introduction Date: March 14, 2006
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-DTD723YM 1170395-DTD723YM
Product Name 30V 200mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD723YM
Package Type SOT3
Unlock Full Specs
to access all available technical data