Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: 5 Position Socket Connector 0.031" (0.80mm) Surface Mount, Right Angle Tin
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT3 |