ROHM Semiconductor USA, LLC Bipolar Transistor Arrays FMY1AT148

Description
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - FMY1AT148CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FMY1AT148CT-ND
Bipolar Transistor Arrays FMY1AT148CT-ND
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Buy Now Datasheet
Bipolar Transistor Arrays - FMY1AT148TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FMY1AT148TR-ND
Bipolar Transistor Arrays FMY1AT148TR-ND
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Buy Now Datasheet
Bipolar Transistor Arrays - FMY1AT148DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FMY1AT148DKR-ND
Bipolar Transistor Arrays FMY1AT148DKR-ND
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT5

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-FMY1AT148
50V 0.15A Bipolar Transistor 277-FMY1AT148
TRANS NPN/PNP 50V 0.15A 5SMT Product overview: FMY1AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FMY1AT148 can be used for catalog matching and distributor lookup.

TRANS NPN/PNP 50V 0.15A 5SMT Product overview: FMY1AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FMY1AT148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMY1AT148 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMY1AT148
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMY1AT148
TRANS NPN/PNP 50V 0.15A 5SMT

TRANS NPN/PNP 50V 0.15A 5SMT

Supplier's Site
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 300 Mw, 150 Ma, 120, Sc-74A Rohs Compliant Rohm - 40P3065 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 300 Mw, 150 Ma, 120, Sc-74A Rohs Compliant Rohm
40P3065
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 300 Mw, 150 Ma, 120, Sc-74A Rohs Compliant Rohm 40P3065
Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 300 mW, 150 mA, 120, SC-74A RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 300 mW, 150 mA, 120, SC-74A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMY1AT148CT-ND 277-FMY1AT148 FMY1AT148 40P3065
Product Name Bipolar Transistor Arrays 50V 0.15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 300 Mw, 150 Ma, 120, Sc-74A Rohs Compliant Rohm
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type SC-74A, SOT-753 Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 155204P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details