Manufacturer: Rohm Semiconductor
Win Source Part Number: 109603-FMG4AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.3W SMT5 Product overview: FMG4AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG4AT148 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT5
Bipolar (BJT) Array Transistor, NPN, 50 V, 300 mW, 100 mA, 250, SC-74A RoHS Compliant: Yes
TRANS 2NPN PREBIAS 0.3W SMT5
Bipolar Transistors - Pre-Biased DUAL NPN 50V 100MA
TRANS 2NPN PREBIAS 0.3W SMT5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 109603-FMG4AT148 | 293-FMG4AT148 | FMG4AT148CT-ND | 40P3061 | FMG4AT148 | FMG4AT148 | FMG4AT148 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG4AT148 | 0.3W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar (Bjt) Array Transistor, Npn, 50 V, 300 Mw, 100 Ma, 250, Sc-74A Rohs Compliant Rohm | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | SOT3; SMT5 | Tape & Reel (TR) | SC-74A, SOT-753 | TO-3 | SC-74A, SOT-753 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |