ROHM Semiconductor USA, LLC Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| High power package RQ3E120BN is middle power MOSFET for switching application. | |
| Middle Power MOSFET RQ3E120AT is suitable for switching power supply. | |
| Middle Power MOSFET RQ3E160AD is suitable for switching power supply. | |
| Middle Power MOSFET RQ5L015SP is suitable for switching power supply. | |
| Middle Power MOSFET RRQ020P03 is suitable for switching power supply. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| Power MOSFET RQ6E045BN is suitable for switching power supply. | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various... | |
| RHP020N06FRA is the high reliability Automotive MOSFET. | |
| RHP030N03FRA is the high reliability Automotive MOSFET. | |
| RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply. | |
| RJP020N06FRA is the high reliability Automotive MOSFET. | |
| RK7002BMHZGis the high reliability Automotive MOSFET, suitable for switching and low-side load switch, relay driver. | |
| RQ1A070ZPFRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RQ1C075UNFRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RQ1E050RPFRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RQ1E070RPFRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RQ3E070BN is high power package(HSMT8) MOSFET for switching application. | |
| RQ3E075AT is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ3E100BN is high power package(HSMT8) MOSFET for switching. | |
| RQ3E110AJ is low on-resistance and Small Surface Mount Package MOSFET for switching application. | |
| RQ3E130BN is high power package MOSFET. | |
| RQ3E180AJ is MOSFET for switching application that features Low on-resistance. | |
| RQ3E180BN is low on-resistance and high power package MOSFET for switching application. | |
| RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter. | |
| RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ5C060BC is Low on-resistance and high power small mold package MOSFET for switching. | |
| RQ5E025AT is MOSFET for switching application that features Low on-resistance. | |
| RQ5E030AJ which is Small Surface Mount package is suitable for Switching. | |
| RQ5E040AJ is Middle Power MOSFET for Switching Application. | |
| RQ5E070BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch. | |
| RQ6C065BC is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ6E030AT is small surface mount package MOSFET. | |
| RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application. | |
| RQ6E055BN is small surface mount package MOSFET for switching. | |
| RQ6E060AT is low on-resistance MOSFET for switching and load switch. | |
| RQ6E085BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ7E055AT which is Small Surface Mount package is suitable for Switching. | |
| RQ7E110AJ is low on-resistance and small surface mount package MOSFET for switching application. | |
| RRL025P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRL035P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRQ030P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRQ045P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| Small surface mount package RQ5H020SP is suitable for DC/DC converters. | |
| Small surface mount package RQ6C050UN is suitable for Switching applications. | |
| Small surface mount package RQ6P015SP is suitable for DC/DC converters. | |
| The Middle Power MOSFET RQ3C150BC is suitable for switching and load switch. | |
| The RQ5A03AP is a High Power small mold Package MOSFET for switching application. | |
| The small surface mount package RQ5C035BC is suitable for load switch. | |
| The small surface mount package RQ5E035AT is suitable for switching. | |
| The small surface mount package RQ5E035BN is suitable for switching. | |
| The small surface mount package RQ6E035AT is suitable for switching. | |
| The small surface mount package RQ6E050AT is suitable for switching. | |
| Transistor |
| << Prev | Next >> |