200mA / 30V Low VCE (sat) Digital transistors (with built-in resistors) Product overview: DTD743EM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 200mA, 30V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTD743EM can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170396-DTD743EM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 293-DTD743EM | 1170396-DTD743EM |
| Product Name | 200mA 30V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD743EM |
| Package Type | SOT3 |