ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD543EMT2L

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTD543EMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543EMT2LTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543EMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD543EMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543EMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543EMT2LDKR-ND
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD543EMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543EMT2LCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543EMT2LCT-ND
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Buy Now Datasheet
Bipolar Transistors - 2159720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159720P
Bipolar Transistors 2159720P
NPN Digital transistor

NPN Digital transistor

Supplier's Site
Bipolar Transistors - 2159719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159719
Bipolar Transistors 2159719
NPN Digital transistor

NPN Digital transistor

Supplier's Site
Bipolar Transistors - 2159720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159720
Bipolar Transistors 2159720
NPN Digital transistor

NPN Digital transistor

Supplier's Site
Singapore, Singapore
12V 0.5A Bipolar Transistor
292-DTD543EMT2L
12V 0.5A Bipolar Transistor 292-DTD543EMT2L
TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD543EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD543EMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD543EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD543EMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 967975-DTD543EMT2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
967975-DTD543EMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 967975-DTD543EMT2L
Win Source Part Number: 967975-DTD543EMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 115 @ 100mA, 2V Frequency - Transition: 260 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Base Product Number: DTD543

Win Source Part Number: 967975-DTD543EMT2L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 12 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 115 @ 100mA, 2V
Frequency - Transition: 260 MHz
Package / Case: SOT-723
Supplier Device Package: VMT3
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Base Product Number: DTD543

Buy Now Datasheet
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm - 82AC2728 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm
82AC2728
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm 82AC2728
DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD543EMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD543EMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD543EMT2L
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 846-DTD543EMT2LTR-ND 2159720P 2159719 292-DTD543EMT2L 967975-DTD543EMT2L 82AC2728 DTD543EMT2L
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors Bipolar Transistors 12V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN
Package Type SOT-723 SOT-723 Sot-723 Tape & Reel (TR) SOT3 TO-3 SOT-723
TJ 150 C (302 F) 150 C (302 F)
Number of units in IC 1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC857CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia - 27AC0841 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT3; SOT323
IC(max) 500 milliamps
View Details
Bipolar Transistors - 6697398 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details