ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 16
Product Name Notes
2SCR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier.
2SCR372P5 is Low saturation voltage transistor for low frequency amplifier.
2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.
2SCR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.
2SCR502UBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.
2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
2SCR586D is Low saturation voltage transistor for low frequency amplifier.
Automoitve NPN 2.0A 80V Middle Power Transistor
Automoitve NPN 3.0A 50V Middle Power Transistor
Automoitve NPN 5.0A 30V Middle Power Transistor
Automotive Bipolar Transistors
Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply.
NPN 2.0A 80V Middle Power Transistor
NPN 3.0A 50V Middle Power Transistor
NPN 5.0A 30V Middle Power Transistor
ROHM recommends 2SCR293P as standard spec.
Suitable for the low frequency amplifier.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

<< Prev Next >>