Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805275-DTD123ECT116
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 200MHz
Supplier Device Package: SST3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce: 39 at 50mA, 5V
TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD123ECT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD123ECT116 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.5A SST3
Bipolar Transistors - Pre-Biased NPN 500mA/50V w/bias resistors
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTD123ECT116DKR-ND | 805275-DTD123ECT116 | 292-DTD123ECT116 | DTD123ECT116 | DTD123ECT116 | 82AC2718 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123ECT116 | 50V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | TO-3; SOT23 | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Power Gain | 39 dB | |||||
| Output Power | 0.2000 watts |