ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 16
Product Name Notes
Automotive Digital Transistor
Automotive Digital Transistors
Automotive NPN 100mA 50V Digital Transistor
DTA143ZEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143ZUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA144EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA144EUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB113EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB113EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB113ZCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB113ZKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB114EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB114GC is an digital transistor (Resistor built-in type transistor).
DTB114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB123EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB123EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow positive.
DTB123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB143EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB143EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC113ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC113ZEFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive.
DTC114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC115ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC115EEBHZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive.
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
ROHM recommends DTA044TEB as standard spec.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

<< Prev Next >>