Manufacturer: Rohm Semiconductor
Win Source Part Number: 745795-FMW2T148
Manufacturer Homepage: www.rohm.com
Reference case: SOT23
Reference Date Code: 1343+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
TRANS GP NPN 50V 5 PIN Product overview: FMW2T148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FMW2T148 can be used for catalog matching and distributor lookup.
TRANS GP NPN 50V 5 PIN
Bipolar Transistors - BJT TRANS GP BJT NPN 50V 0.15A 5PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 745795-FMW2T148 | 277-FMW2T148 | FMW2T148 | FMW2T148 | FMW2T148 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - FMW2T148 | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Package Type | Tape & Reel (TR) |