ROHM Semiconductor USA, LLC Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm DTD123YKFRAT146

Description
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Datasheet
Description
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm - 24AC4754 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm
24AC4754
Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm 24AC4754
RF TRANSISTOR, AEC-Q101, NPN, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transistors
Product Number 24AC4754
Product Name Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm
Transistor Type Rf Transistor, Aec-Q101, Npn, 2.2K/10K; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data