Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS NPN 12V 0.5A VMT3
DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTD543ZMT2L-ND | DTD543ZMT2L | DTD543ZMT2L | 82AC2732 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm |
| Polarity | NPN | |||
| Package Type | SOT-723 | SOT-723 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR) |