ROHM Semiconductor USA, LLC PNP Digital transistor + 2.5V Drive Nch MOSFET EMF32

Description
Transistor
Request a Quote Datasheet
Description
Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP Digital transistor + 2.5V Drive Nch MOSFET - EMF32 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor + 2.5V Drive Nch MOSFET
EMF32
PNP Digital transistor + 2.5V Drive Nch MOSFET EMF32
Transistor

Transistor

Supplier's Site
TRANSISTORS - Transistors - Special Purpose - EMF32 - 051181-EMF32 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - EMF32
051181-EMF32
TRANSISTORS - Transistors - Special Purpose - EMF32 051181-EMF32
Manufacturer: Rohm Semiconductor Win Source Part Number: 051181-EMF32 Packaging: Reel - TR Voltage Rating: 50V PNP, 30V N Channel Current Rating: 100mA PNP, 100mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP Pre-Biased, N-Channel Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051181-EMF32
Packaging: Reel - TR
Voltage Rating: 50V PNP, 30V N Channel
Current Rating: 100mA PNP, 100mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP Pre-Biased, N-Channel
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT6
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
294-EMF32
Dual Bipolar Transistor 294-EMF32
TRANS DUAL DTA143T/2SK2019 EMT6 Product overview: EMF32 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-EMF32 can be used for catalog matching and distributor lookup.

TRANS DUAL DTA143T/2SK2019 EMT6 Product overview: EMF32 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-EMF32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Bipolar RF Transistors
Product Number EMF32 051181-EMF32 294-EMF32
Product Name PNP Digital transistor + 2.5V Drive Nch MOSFET TRANSISTORS - Transistors - Special Purpose - EMF32 Dual Bipolar Transistor
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data