ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various...
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs...
The Middle Power MOSFET UT6K3 is suitable for load switch and battery switch for mobile, DC/DC converter.
Transistor
UMH37N is the digital transistor for Muting that integrates two DTC914TUB chips in a SOT-363 package.
US6J12 is low on-resistance MOSFET, suitable for switching application.
UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application.
UT6MA2 is small surface mount package MOSFET which is suitable for switching application.
UT6MA3 is Low on-resistance Middle Power MOSFET for switching application.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

<< Prev