TRANS PREBIAS NPN 0.5A SST3 Product overview: DTD143ECHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD143ECHZGT116 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 869913-DTD143ECHZGT1
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500 mA 200 MHz 200 mW Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: DTD143
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTD143ECHZGT116DKR, DTD143ECHZGT116TR, DTD143ECHZGT116CT
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
47@50mA,5V 1 NPN - Pre Biased 200mW 500mA SOT-23 Digital Transistors ROHS
BRT TRANSISTOR, AEC-Q101, 50V, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes
500MA/50V DIGITAL TRANSISTOR (WI
TRANS PREBIAS NPN 0.5A SST3
Bipolar Transistors - Pre-Biased NPN SOT-23 4.7kO Input Resist
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTD143ECHZGT116 | 869913-DTD143ECHZGT116 | DTD143ECHZGT116DKR-ND | DTD143ECHZGT116 | 22AC2995 | DTD143ECHZGT116 | DTD143ECHZGT116 | DTD143ECHZGT116 |
| Product Name | 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD143ECHZGT116 | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Brt Transistor, Aec-Q101, 50V, 4.7K/4.7K; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SST3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| PD | 200 milliwatts |