ROHM Co., Ltd. 120V Bipolar Transistor FMW3T148

Description
TRANS GP NPN 120V 5 PIN Product overview: FMW3T148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMW3T148 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS GP NPN 120V 5 PIN Product overview: FMW3T148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMW3T148 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V Bipolar Transistor - 276-FMW3T148 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V Bipolar Transistor
276-FMW3T148
120V Bipolar Transistor 276-FMW3T148
TRANS GP NPN 120V 5 PIN Product overview: FMW3T148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMW3T148 can be used for catalog matching and distributor lookup.

TRANS GP NPN 120V 5 PIN Product overview: FMW3T148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMW3T148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMW3T148
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMW3T148
TRANS GP NPN 120V 5 PIN

TRANS GP NPN 120V 5 PIN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
FMW3T148
Bipolar Transistors - Pre-Biased FMW3T148
Bipolar Transistors - Pre-Biased 120V 50mA SMT Dual NPN Digital

Bipolar Transistors - Pre-Biased 120V 50mA SMT Dual NPN Digital

Buy Now
TRANS GP NPN 120V 5 PIN - 687-FMW3T148 - Utmel Electronic Limited
Hong Kong, China
TRANS GP NPN 120V 5 PIN
687-FMW3T148
TRANS GP NPN 120V 5 PIN 687-FMW3T148
TRANS GP NPN 120V 5 PIN

TRANS GP NPN 120V 5 PIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-FMW3T148 FMW3T148 FMW3T148 687-FMW3T148
Product Name 120V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased TRANS GP NPN 120V 5 PIN
Polarity NPN NPN; NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Specs
Polarity 2 NPN (Dual); NPN
Package Type SOT3; PG-SOT363-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers