Manufacturer: Rohm Semiconductor
Win Source Part Number: 051185-EMF9 T2R
Packaging: Reel - TR
Voltage Rating: 12V NPN, 30V N Channel
Current Rating: 500mA NPN, 100mA N Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS DUAL BIP+MOS EMT6 Product overview: EMF9 T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-EMF9 T2R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 051185-EMF9 T2R | 294-EMF9 T2R |
| Product Name | TRANSISTORS - Transistors - Special Purpose - EMF9 T2R | Dual Bipolar Transistor |
| Polarity | NPN; N-Channel; NPN, N-Channel | NPN |