ROHM Semiconductor USA, LLC 50V Bipolar Transistor FMC4A

Description
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC4A can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC4A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
293-FMC4A
50V Bipolar Transistor 293-FMC4A
TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC4A can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP 50V SC74A Product overview: FMC4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMC4A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC4A - 204222-FMC4A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC4A
204222-FMC4A
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC4A 204222-FMC4A
Manufacturer: Rohm Semiconductor Win Source Part Number: 204222-FMC4A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 10k Resistor - Emitter Base (R2) (Ohms): 47k, 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 500μA, 300mV @ 5mA, 250μA Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 204222-FMC4A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 10k
Resistor - Emitter Base (R2) (Ohms): 47k, 47k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 500μA, 300mV @ 5mA, 250μA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-FMC4A 204222-FMC4A
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMC4A
Polarity NPN; PNP NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data