NPN Potential Divider Digital Transistor
NPN Potential Divider Digital Transistor
NPN Potential Divider Digital Transistor
TRANS PREBIAS NPN 12V 0.5A EMT3
TRANS PREBIAS NPN 12V 0.5A EMT3
TRANS PREBIAS NPN 12V 0.5A EMT3
RF TRANSISTOR, 12V, 0.5A, SOT-416 ROHS COMPLIANT: YES
TRANS PREBIAS NPN 12V 0.5A EMT3
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2619288 | 846-DTD543EE3TLCT-ND | 61AK8405 | DTD543EE3TL |
| Product Name | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, 12V, 0.5A, Sot-416 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT-416 | SC-75, SOT-416 | TO-3 | |
| TJ | 150 C (302 F) | |||
| Transistor Type | Rf Transistor, 12V, 0.5A, Sot-416 Rohs Compliant Rohm |