ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to...
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various...
RD3L08CGN is the high reliability transistor, suitable for power tools and switching applications.
RF4E060AJ is low on-resistance and high power small mold package MOSFET for switching application.
RF4E075AT which is High Power small mold package is suitable for Switching, Load switch.
RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application.
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.
RF6E065BN is low on-resistance and small surface mount package MOSFET for switching application.
RGPR10BM40 is high reliability product which achieved both low Vce(sat) and high avalanche energy.
RGPZ10BM40FH is high reliability product which achieved both low Vce(sat) and high avalanche energy.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
The high power small mold package RF4C050AP is suitable for switching and load switch.
Transistor

<< Prev Next >>