ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
HP8K22 is low on-resistance MOSFET for DC/DC converter.
HP8K24 is the high reliability transistor, suitable for switching and DC/DC converter.
HP8MA2 is low on-resistance and small surface mount package MOSFET for switching application.
HP8S36 is low on-resistance MOSFET for switching application.
HS8K1 is standard MOSFET for switching application.
HS8K11 is standard MOSFET for switching application.
HS8S2 is low on-resistance and small surface mount package MOSFET for switching application.
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
PNP/NPN 500mA 32V Complex Medium Power Transistors
QH8K22 is low on - resistance MOSFET for Switching.
QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive.
QH8M22 is the high reliability transistor, suitable for switching applications.
QS8J4FRA is the high reliability Automotive MOSFET, suitable for the switching application.
QS8K2FRA is the high reliability Automotive MOSFET, suitable for the switching application.
QS8K51 is low on-resistance and Small Surface Mount Package MOSFET for switching application.
QS8M51FRA is the high reliability Automotive MOSFET, suitable for the switching application.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs...
The Middle Power MOSFET QH8JA1 is suitable for switching applications.
The Middle Power MOSFET QH8KA4 is suitable for switching and battery applications.
The Middle Power MOSFET QH8MA2 is suitable for switching power supply.
The Middle Power MOSFET QH8MA3 is suitable for switching power supply.
The Middle Power MOSFET QH8MA4 is suitable for switching power supply.
The Power MOSFET QH8KA1 is suitable for switching power supply and motor drive.
The Power MOSFET QH8KA2 is suitable for switching power supply and motor drive.
The Power MOSFET QS8J13 is suitable for switching power supply.
The surface mount package HP8KA1 is suitable for Load Switch, LiB charging and discharging switch.
Transistor
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

<< Prev Next >>