TRANS 2NPN PREBIAS 0.3W SMT5 Product overview: FMG3AT148 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMG3AT148 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT5
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT5
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 122991-FMG3AT148
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.3W SMT5
TRANS 2NPN PREBIAS 0.3W SMT5
TRANS 2NPN PREBIAS 0.3W SMT5
Bipolar Transistors - Pre-Biased DUAL NPN 50V 100MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-FMG3AT148 | FMG3AT148DKR-ND | 122991-FMG3AT148 | 687-FMG3AT148 | FMG3AT148 | FMG3AT148 | FMG3AT148 |
| Product Name | 0.3W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMG3AT148 | TRANS 2NPN PREBIAS 0.3W SMT5 | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN; 2 NPN - Pre-Biased (Dual) | NPN; NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | Tape & Reel (TR) | SC-74A, SOT-753 | SOT3; SMT5 | SC-74A, SOT-753 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |