Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SMT3
TRANS PREBIAS NPN 50V 0.5A SMT3 Product overview: DTD123YKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD123YKT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015078-DTD123YKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
ROHM DTD123YKT146 Digital Transistor
ROHM DTD123YKT146 Digital Transistor
TRANS PREBIAS NPN 200MW SMT3
TRANS PREBIAS NPN 200MW SMT3
Bipolar Transistors - Pre-Biased DIGIT NPN 50V 500MA SOT-346
56@50mA,5V 1 NPN - Pre Biased 200mW 500mA 50V 500nA TO-236-3(SOT-23-3) Digital Transistors ROHS
TRANS PREBIAS NPN 50V 0.5A SMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTD123YKT146CT-ND | 292-DTD123YKT146 | 015078-DTD123YKT146 | 2461918 | 2461918P | 687-DTD123YKT146 | DTD123YKT146 | DTD123YKT146 | DTD123YKT146 | DTD123YKT146 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YKT146 | Bipolar Transistors | Bipolar Transistors | TRANS PREBIAS NPN 200MW SMT3 | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Triode/MOS Tube/Transistor >> Digital Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN | NPN; NPN | NPN - Pre-Biased; NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SMT3 | Smt | SMT | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts |