Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015077-DTD123TKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 40V 0.5A SMT3 Product overview: DTD123TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD123TKT146 can be used for catalog matching and distributor lookup.
TRANSISTOR DIGITAL SC-59 500MA NPN; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:40V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes
TRANS PREBIAS NPN 40V 0.5A SMT3
Bipolar Transistors - Pre-Biased NPN 50V 500MA
TRANS PREBIAS NPN 200MW SMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTD123TKT146DKR-ND | 015077-DTD123TKT146 | 292-DTD123TKT146 | 40P3000 | DTD123TKT146 | DTD123TKT146 | DTD123TKT146 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123TKT146 | 40V 0.5A Bipolar Transistor | Transistor Digital Sc-59 500Ma Npn; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SMT3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |