ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - Special Purpose - EMF6T2R EMF6T2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051184-EMF6T2R Packaging: Reel - TR Voltage Rating: 12V PNP, 30V N Channel Current Rating: 500mA PNP, 100mA N Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, N-Channel Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051184-EMF6T2R Packaging: Reel - TR Voltage Rating: 12V PNP, 30V N Channel Current Rating: 500mA PNP, 100mA N Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, N-Channel Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - EMF6T2R - 051184-EMF6T2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - EMF6T2R
051184-EMF6T2R
TRANSISTORS - Transistors - Special Purpose - EMF6T2R 051184-EMF6T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 051184-EMF6T2R Packaging: Reel - TR Voltage Rating: 12V PNP, 30V N Channel Current Rating: 500mA PNP, 100mA N Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, N-Channel Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051184-EMF6T2R
Packaging: Reel - TR
Voltage Rating: 12V PNP, 30V N Channel
Current Rating: 500mA PNP, 100mA N Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP, N-Channel
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT6
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
294-EMF6T2R
Bipolar Transistor 294-EMF6T2R
TRANS PNP BIP+MOS EMT6 Product overview: EMF6T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-EMF6T2R can be used for catalog matching and distributor lookup.

TRANS PNP BIP+MOS EMT6 Product overview: EMF6T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-EMF6T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - EMF6T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
EMF6T2R
Discrete Semiconductor Products - Transistors - Special Purpose EMF6T2R
Discrete Semiconductor Products - Transistors - Special Purpose

Discrete Semiconductor Products - Transistors - Special Purpose

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
EMF6T2R
Bipolar Transistors - Pre-Biased EMF6T2R
Bipolar Transistors - Pre-Biased PNP N-CHANNEL

Bipolar Transistors - Pre-Biased PNP N-CHANNEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 051184-EMF6T2R 294-EMF6T2R EMF6T2R EMF6T2R
Product Name TRANSISTORS - Transistors - Special Purpose - EMF6T2R Bipolar Transistor Discrete Semiconductor Products - Transistors - Special Purpose Bipolar Transistors - Pre-Biased
Polarity PNP; N-Channel; PNP, N-Channel PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
80V 1A Bipolar Transistor - 276-BCP5316H6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers