TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD123YCHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD123YCHZGT116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376992-DTD123YCHZGT
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: DTD123
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 200 MHz
Power - Max: 200 mW
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 500mA 200MHz 200mW Surface Mount SST3
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes
Bipolar Transistors - Pre-Biased HIGH RELIABILITY AUTOMOTIVE TR
TRANS PREBIAS NPN 50V 0.5A SST3
DTD123YCHZG IS THE HIGH RELIABIL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTD123YCHZGT116 | 2159716P | 2159715 | 1376992-DTD123YCHZGT116 | 846-DTD123YCHZGT116TR-ND | 22AC2994 | DTD123YCHZGT116 | DTD123YCHZGT116 | DTD123YCHZGT116 |
| Product Name | 50V 0.5A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Brt Transistor, Aec-Q101, 50V, 2.2K/10K; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; Sot-23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | Automotive | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts |