Bipolar (BJT) Transistor NPN + Diode (Isolated) 12V 1.5A 400MHz 200mW Surface Mount SMT5
TRANS NPN 12V 1.5A SMT5
Bipolar Transistors - BJT TRANS GP BJT NPN 12V 1.5A 5PIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FML10T148-ND | FML10T148 | FML10T148 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |