ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD543XETL

Description
TRANS PREBIAS NPN 12V 0.5A EMT3
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 12V 0.5A EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTD543XETLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543XETLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543XETLCT-ND
TRANS PREBIAS NPN 12V 0.5A EMT3

TRANS PREBIAS NPN 12V 0.5A EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD543XETLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543XETLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543XETLDKR-ND
TRANS PREBIAS NPN 12V 0.5A EMT3

TRANS PREBIAS NPN 12V 0.5A EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD543XETLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD543XETLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD543XETLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm - 82AC2729 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm
82AC2729
Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm 82AC2729
DIGITAL TRANS, 50V, 0.5A, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.5A, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD543XETL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD543XETL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD543XETL
TRANS PREBIAS NPN 12V 0.5A EMT3

TRANS PREBIAS NPN 12V 0.5A EMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTD543XETL
Bipolar Transistors - Pre-Biased DTD543XETL
Bipolar Transistors - Pre-Biased TRANSISTOR

Bipolar Transistors - Pre-Biased TRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-DTD543XETLCT-ND 82AC2729 DTD543XETL DTD543XETL
Product Name Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN
Package Type SC-75, SOT-416 TO-3 SC-75, SOT-416
Transistor Type Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data