ROHM Semiconductor USA, LLC 12V 0.5A Bipolar Transistor DTD513ZMT2L

Description
TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD513ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD513ZMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD513ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD513ZMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A Bipolar Transistor
292-DTD513ZMT2L
12V 0.5A Bipolar Transistor 292-DTD513ZMT2L
TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD513ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD513ZMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 12V 0.5A VMT3 Product overview: DTD513ZMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD513ZMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD513ZMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD513ZMT2LTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD513ZMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD513ZMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD513ZMT2LCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTD513ZMT2LCT-ND
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTD513ZMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTD513ZMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTD513ZMT2LDKR-ND
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 967974-DTD513ZMT2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
967974-DTD513ZMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 967974-DTD513ZMT2L
Win Source Part Number: 967974-DTD513ZMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 100mA, 2V Frequency - Transition: 260 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Base Product Number: DTD513

Win Source Part Number: 967974-DTD513ZMT2L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 12 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 140 @ 100mA, 2V
Frequency - Transition: 260 MHz
Package / Case: SOT-723
Supplier Device Package: VMT3
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Base Product Number: DTD513

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD513ZMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD513ZMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD513ZMT2L
TRANS PREBIAS NPN 12V 0.5A VMT3

TRANS PREBIAS NPN 12V 0.5A VMT3

Supplier's Site
TRANS PREBIAS NPN 150MW VMT3 - 687-DTD513ZMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 150MW VMT3
687-DTD513ZMT2L
TRANS PREBIAS NPN 150MW VMT3 687-DTD513ZMT2L
TRANS PREBIAS NPN 150MW VMT3

TRANS PREBIAS NPN 150MW VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTD513ZMT2L
Bipolar Transistors - Pre-Biased DTD513ZMT2L
Bipolar Transistors - Pre-Biased RECOMMENDED ALT 755-DTD513ZMGT2L

Bipolar Transistors - Pre-Biased RECOMMENDED ALT 755-DTD513ZMGT2L

Buy Now Datasheet
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm - 82AC2724 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm
82AC2724
Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm 82AC2724
DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 292-DTD513ZMT2L 846-DTD513ZMT2LTR-ND 967974-DTD513ZMT2L DTD513ZMT2L 687-DTD513ZMT2L DTD513ZMT2L 82AC2724
Product Name 12V 0.5A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 150MW VMT3 Bipolar Transistors - Pre-Biased Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm
Polarity NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT-723 SOT3 SOT-723 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data