Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 30V 200mA 260MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS NPN 30V 0.2A VMT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTD743ZMT2L-ND | DTD743ZMT2L | DTD743ZMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |