Bipolar (BJT) Transistor NPN + Diode (Isolated) 12V 1.5A 400MHz 200mW Surface Mount SMT5
Bipolar Transistors - BJT TRANS GP BJT PNP 12V 1.5A 5PIN
TRANS NPN 12V 1.5A SMT5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FML9T148-ND | FML9T148 | FML9T148 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |