ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YS DTD123YS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170391-DTD123YS Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170391-DTD123YS Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YS - 1170391-DTD123YS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YS
1170391-DTD123YS
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YS 1170391-DTD123YS
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170391-DTD123YS Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170391-DTD123YS
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1170391-DTD123YS
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTD123YS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFETs - 2605055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-262
View Details
8 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details