Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount EMT3
DIGITAL TRANS, 50V, 0.5A, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 150MW EMT3
TRANS PREBIAS NPN 150MW EMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS NPN 12V 0.5A EMT3
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTD543EETLDKR-ND | 82AC2727 | 687-DTD543EETL | DTD543EETL | DTD543EETL | DTD543EETL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm | TRANS PREBIAS NPN 150MW EMT3 | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | |||
| Transistor Type | Digital Trans, 50V, 0.5A, Sot-416; Digital Transistor Polarity Rohm | |||||
| IC(max) | 500 milliamps | 500 milliamps |