Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 12V 500mA 260MHz 150mW Surface Mount VMT3
DIGITAL TRANS, 50V, 0.5A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased TRANSISTOR
TRANS PREBIAS NPN 150MW VMT3
TRANS PREBIAS NPN 12V 0.5A VMT3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTD523YMT2L-ND | 82AC2726 | DTD523YMT2L | 687-DTD523YMT2L | DTD523YMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | TRANS PREBIAS NPN 150MW VMT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |||
| Package Type | SOT-723 | TO-3 | SOT-723 | ||
| Transistor Type | Digital Trans, 50V, 0.5A, Sot-723; Digital Transistor Polarity Rohm |