ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTD143ECT116

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTD143ECT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD143ECT116TR-ND
Single, Pre-Biased Bipolar Transistors DTD143ECT116TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTD143ECT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD143ECT116CT-ND
Single, Pre-Biased Bipolar Transistors DTD143ECT116CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTD143ECT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTD143ECT116DKR-ND
Single, Pre-Biased Bipolar Transistors DTD143ECT116DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
292-DTD143ECT116
50V 0.5A Bipolar Transistor 292-DTD143ECT116
TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD143ECT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD143ECT116 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.5A SST3 Product overview: DTD143ECT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTD143ECT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1376985-DTD143ECT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1376985-DTD143ECT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1376985-DTD143ECT116
Win Source Part Number: 1376985-DTD143ECT116 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 Base Product Number: DTD143 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 47 @ 50mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA Frequency - Transition: 200 MHz Power - Max: 200 mW

Win Source Part Number: 1376985-DTD143ECT116
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: DTD143
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 47 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 200 MHz
Power - Max: 200 mW

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTD143ECT116 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTD143ECT116
Single, Pre-Biased Bipolar Transistors DTD143ECT116
NPN 500MA/50V DIGITAL TRANSISTOR

NPN 500MA/50V DIGITAL TRANSISTOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTD143ECT116
Bipolar Transistors - Pre-Biased DTD143ECT116
Bipolar Transistors - Pre-Biased NPN 500mA/50V w/bias resistors

Bipolar Transistors - Pre-Biased NPN 500mA/50V w/bias resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTD143ECT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTD143ECT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTD143ECT116
TRANS PREBIAS NPN 50V 0.5A SST3

TRANS PREBIAS NPN 50V 0.5A SST3

Supplier's Site
Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm - 82AC2721 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm
82AC2721
Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm 82AC2721
DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.5A, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTD143ECT116TR-ND 292-DTD143ECT116 1376985-DTD143ECT116 DTD143ECT116 DTD143ECT116 DTD143ECT116 82AC2721
Product Name Single, Pre-Biased Bipolar Transistors 50V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.5A, Sot-23; Digital Transistor Polarity Rohm
Polarity NPN NPN NPN NPN - Pre-Biased; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data