ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 16
Product Name Notes
Automotive Digital Transistor
Automotive Digital Transistors
Automotive PNP -100mA -50V Digital Transistor
DTA113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA113ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114YEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114YUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA115ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123JEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123JUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA123YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123YEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA124EEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA124EUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143XEBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143XUBHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
ROHM recommends DTA015TEB as standard spec.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

<< Prev Next >>