ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTDG14GPT100

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTDG14GPT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTDG14GPT100TR-ND
Single, Pre-Biased Bipolar Transistors DTDG14GPT100TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTDG14GPT100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTDG14GPT100DKR-ND
Single, Pre-Biased Bipolar Transistors DTDG14GPT100DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTDG14GPT100CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTDG14GPT100CT-ND
Single, Pre-Biased Bipolar Transistors DTDG14GPT100CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 60V 1A 80MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
292-DTDG14GPT100
60V 1A Bipolar Transistor 292-DTDG14GPT100
TRANS PREBIAS NPN 60V 1A MPT3 Product overview: DTDG14GPT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTDG14GPT100 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 60V 1A MPT3 Product overview: DTDG14GPT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTDG14GPT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTDG14GPT100 - 015082-DTDG14GPT100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTDG14GPT100
015082-DTDG14GPT100
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTDG14GPT100 015082-DTDG14GPT100
Manufacturer: Rohm Semiconductor Win Source Part Number: 015082-DTDG14GPT100 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: NPN - Pre-Biased Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: MPT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 5mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015082-DTDG14GPT100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 5mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTDG14GPT100 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTDG14GPT100
Single, Pre-Biased Bipolar Transistors DTDG14GPT100
TRANS PREBIAS NPN 2W MPT3

TRANS PREBIAS NPN 2W MPT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTDG14GPT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTDG14GPT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTDG14GPT100
TRANS PREBIAS NPN 60V 1A MPT3

TRANS PREBIAS NPN 60V 1A MPT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
DTDG14GPT100
Triode/MOS Tube/Transistor >> Digital Transistors DTDG14GPT100
300@500mA,2V 1 NPN - Pre Biased 2W 1A 60V 500nA TO-243AA Digital Transistors ROHS

300@500mA,2V 1 NPN - Pre Biased 2W 1A 60V 500nA TO-243AA Digital Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTDG14GPT100TR-ND 292-DTDG14GPT100 015082-DTDG14GPT100 DTDG14GPT100 DTDG14GPT100 DTDG14GPT100
Product Name Single, Pre-Biased Bipolar Transistors 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTDG14GPT100 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Digital Transistors
Polarity NPN NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN NPN
Package Type TO-243AA Tape & Reel (TR) SOT3; MPT3 TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data