ROHM Semiconductor USA, LLC Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Automotive MOSFETs | |
| Middle Power MOSFET RS1E200BN is suitable for switching power supply. | |
| MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various... | |
| ROHM recommends RE1E002SP as standard spec. | |
| ROHM recommends RE1L002SN as standard spec. | |
| ROHM recommends RRR030P03 as standard spec. | |
| ROHM recommends RU1E002SP as standard spec. | |
| ROHM recommends RZF013P01 as standard spec. | |
| RRR030P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRR040P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRS040P03FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| RRS050P03FRA is the high reliability Automotive MOSFET, suitable for switching application. | |
| RRS075P03FRA is the high reliability automotive MOSFET, suitable for switching application. | |
| RRS090P03FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| RRS100P03FRA is the high reliability automotive MOSFET, suitable for Switching. | |
| RRS140P03FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| RS1E180BN is low on-resistance and high power small mold package MOSFET for switching application. | |
| RS1E240BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E280BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E350BN is MOSFET for switching application that features Low on-resistance. | |
| RS1L120GN is low on - resistance MOSFET for Switching. | |
| RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E135BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RSD131P10 is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. | |
| RSD131P10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive. | |
| RSD200N05FRA is the high reliability Automotive MOSFET. | |
| RSF015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSJ250P10FRA is the high reliability Automotive MOSFET. | |
| RSJ301N10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive. | |
| RSJ400N10FRA is the high reliability Automotive MOSFET. | |
| RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| RSJ550N10FRA is the high reliability Automotive MOSFET. | |
| RSJ650N10FRA is the high reliability Automotive MOSFET. | |
| RSQ015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSQ015P10FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSQ035N06FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| RSR020N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSR030N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSS065N06FRA is the high reliability Automotive MOSFET, suitable for switching application. | |
| RSS070N05FRA is a MOSFET with low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| RSS090N03FRA is the high reliability Automotive transistor, suitable for switching applications. | |
| RSS095N05FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive. | |
| RSS100N03FRA is the high reliability automotive MOSFET, suitable for switching application. | |
| RSS130N03FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| Small surface mount package RS3E075AT is middle power MOSFET for switching application. | |
| The high power package RS1E200AH is suitable for switching. | |
| Transistor |
| << Prev | Next >> |