BFY183(ES) is a hermetically sealed NPN silicon RF transistor for low noise, high-gain broadband amplifiers at collector currents from 2 mA to 30 mA, with a transition frequency of 8 GHz and a noise figure of 2.3 dB at 2 GHz. It is packaged in a Micro-X1 case and is space qualified under ESCC Detail Specification No. 5611/006. Maximum collector-emitter voltage is 12 V, collector current is 65 mA, and total power dissipation is 450 mW at a case temperature of 99 °C or less. Operating and storage temperature ranges from -65 °C to 200 °C.
HiRel Microwave Transistor
Summary of Features
ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/006/05 B
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFY183 (ES) |
| Product Name | HiRel Silicon Bipolar Transistor |
| Package Type | Micro-X |