OptiMOS3 Power-Transistor Product overview: BSC057N08NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC057N08NS3G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 717972-BSC057N08NS3G
Family Name: BSC057N08NS3
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 12+
Alternative Parts (Cross-Reference): STL75N8LF6; STL100N8F7; STL120N8F7;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: sChina, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
80V 16A 2.5W 5.7mΩ@10V,50A 3.5V@73uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS
80V 16A 2.5W 5.7mΩ@10V,50A 3.5V@73uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BSC057N08NS3G | 717972-BSC057N08NS3G | BSC057N08NS3G | BSC057N08NS3G |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC057N08NS3G | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SOT3 | |||
| Polarity | N-Channel | |||
| V(BR)DSS | 80 volts |