Infineon Technologies AG 30V 71A MOSFET Transistor BSC057N03LS G

Description
MOSFETs N-Ch 30V 71A TDSON-8 OptiMOS 3 Product overview: BSC057N03LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC057N03LS G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 30V 71A TDSON-8 OptiMOS 3 Product overview: BSC057N03LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC057N03LS G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 71A MOSFET Transistor
2088-BSC057N03LS G
30V 71A MOSFET Transistor 2088-BSC057N03LS G
MOSFETs N-Ch 30V 71A TDSON-8 OptiMOS 3 Product overview: BSC057N03LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC057N03LS G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 71A TDSON-8 OptiMOS 3 Product overview: BSC057N03LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC057N03LS G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 237190-BSC057N03LS G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237190-BSC057N03LS G
Discrete Semiconductor Products 237190-BSC057N03LS G
Manufacturer: Infineon Technologies Win Source Part Number: 237190-BSC057N03LS G Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC057N03LS Alternative Parts (Cross-Reference): BSC057N03LSGZT; BSC057N03LSGXT; SiR168DP; SiRA12DP-T1-GE3; Introduction Date: July 11, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237190-BSC057N03LS G
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSC057N03LS
Alternative Parts (Cross-Reference): BSC057N03LSGZT; BSC057N03LSGXT; SiR168DP; SiRA12DP-T1-GE3;
Introduction Date: July 11, 2007
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSC057N03LS G 237190-BSC057N03LS G
Product Name 30V 71A MOSFET Transistor Discrete Semiconductor Products
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0360 kS
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
60 V, N-channel Trench MOSFET - BSS138AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers